The 47pF, 50V MLCC capacitor, part number 18AH4158, is a multilayer ceramic chip capacitor from the NMC Series, featuring a C0G/NPO dielectric characteristic. It has a capacitance tolerance of ±5% and operates within a temperature range of -55°C to +125°C. The capacitor is rated for a maximum voltage of 50V DC and exhibits low dielectric loss, making it suitable for applications requiring high stability over time and temperature variations. The component is available in a compact 0402 case size (1.0mm x 0.5mm) and is RoHS compliant. It is designed with nickel barrier terminations for enhanced mechanical strength. This capacitor is ideal for use in precision circuits where stability and reliability are critical.
CAP, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
CAP, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 18AH4158 |
| Product Name | Cap, 47Pf, 50V, Mlcc, 0402; Capacitance Nic Components |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 4.70E-5 microF |