NIC Components Corp. Cap, 3.9Pf, 50V, Mlcc, 0402; Capacitance Nic Components NMC0402NPO3R9C50TRPF

Description
CAP, 3.9PF, 50V, MLCC, 0402; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, 3.9PF, 50V, MLCC, 0402; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3.9Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4147 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.9Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4147
Cap, 3.9Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4147
CAP, 3.9PF, 50V, MLCC, 0402; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 3.9PF, 50V, MLCC, 0402; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.9Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4146 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.9Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4146
Cap, 3.9Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4146
CAP, 3.9PF, 50V, MLCC, 0402; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 3.9PF, 50V, MLCC, 0402; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4147
Product Name Cap, 3.9Pf, 50V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers