The 220pF, 50V MLCC capacitor, part number 18AH4142, belongs to the NMC Series and features a C0G/NPO dielectric characteristic, which provides high stability over time and minimal dielectric loss. It has a capacitance tolerance of ±5% and operates within a temperature range of -55°C to +125°C. The capacitor is rated for a maximum voltage of 50V DC and has a low dissipation factor of 0.1% at 25°C for capacitance values above 30pF. The component is designed with nickel barrier terminations, ensuring excellent mechanical strength. It is available in a compact 0402 case size, making it suitable for space-constrained applications. The product is RoHS compliant, aligning with environmental standards.
Win Source Part Number: 1380660-NMC0402NPO22
Category: Capacitors>Ceramic Capacitors
Series: NMC-NPO
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000 pcs
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.024" (0.60mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: NIC-Components Corp.
Moisture Sensitivity Level (MSL): 1 (Unlimited)
CAP SMT0402220PF50VDC
CAP SMT0402220PF50VDC
CAP SMT0402220PF50VDC
CAP, 220PF, 50V, MLCC, 0402; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
CAP, 220PF, 50V, MLCC, 0402; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1380660-NMC0402NPO221J50TRPF | 4988-NMC0402NPO221J50TRPFDKR-ND | 4988-NMC0402NPO221J50TRPFTR-ND | 18AH4143 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 220Pf, 50V, Mlcc, 0402; Capacitance Nic Components |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |