NIC Components Corp. Cap, 180Pf, 50V, Mlcc, 0402; Capacitance Nic Components NMC0402NPO181F50TRPF

Description
CAP, 180PF, 50V, MLCC, 0402; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, 180PF, 50V, MLCC, 0402; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 180Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4128 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4128
Cap, 180Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4128
CAP, 180PF, 50V, MLCC, 0402; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 180PF, 50V, MLCC, 0402; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 180Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4129 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4129
Cap, 180Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4129
CAP, 180PF, 50V, MLCC, 0402; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 180PF, 50V, MLCC, 0402; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4128
Product Name Cap, 180Pf, 50V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details