NIC Components Corp. Cap, 120Pf, 50V, Mlcc, 0402; Capacitance Nic Components NMC0402NPO121J50TRPF

Description
CAP, 120PF, 50V, MLCC, 0402; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Description
CAP, 120PF, 50V, MLCC, 0402; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 120pF, 50V MLCC capacitor from the NMC Series features a Class I dielectric with high stability over time, voltage, and temperature changes. It has a capacitance tolerance of ±5% and operates within a temperature range of -55°C to +125°C. The capacitor exhibits low dielectric loss and is constructed with nickel barrier terminations, providing excellent mechanical strength. It is suitable for applications requiring reliable performance in compact designs, given its 0402 case size (1.0mm x 0.5mm). The product is RoHS compliant and can withstand a dielectric withstanding voltage of 250% of the rated voltage for short durations.

Datasheet Summary
Powered by GS/AI

The 120pF, 50V MLCC capacitor from the NMC Series features a Class I dielectric with high stability over time, voltage, and temperature changes. It has a capacitance tolerance of ±5% and operates within a temperature range of -55°C to +125°C. The capacitor exhibits low dielectric loss and is constructed with nickel barrier terminations, providing excellent mechanical strength. It is suitable for applications requiring reliable performance in compact designs, given its 0402 case size (1.0mm x 0.5mm). The product is RoHS compliant and can withstand a dielectric withstanding voltage of 250% of the rated voltage for short durations.

Suppliers

Company
Product
Description
Supplier Links
Cap, 120Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4117 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4117
Cap, 120Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4117
CAP, 120PF, 50V, MLCC, 0402; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 120PF, 50V, MLCC, 0402; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 120Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4116 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4116
Cap, 120Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4116
CAP, 120PF, 50V, MLCC, 0402; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 120PF, 50V, MLCC, 0402; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4117
Product Name Cap, 120Pf, 50V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers