NIC Components Corp. Ceramic Capacitors - NMC0402NPO120J50TRPF NMC0402NPO120J50TRPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033661-NMC0402NPO12 0J50TRPF Packaging: Tape & Reel Length: 1 mm Mounting: SMD (SMT) Capacitance: 12 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0402 Alternative Parts (Cross-Reference): MC0402N120J500CT; C0402C120J5GACTU; GRM1555C1H120JA01D; CC0402JRNPO9BN120; UMK105CG120JV-F; CGA2B2C0G1H120J050BA ; CL05C120JB5NNNC; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033661-NMC0402NPO12 0J50TRPF Packaging: Tape & Reel Length: 1 mm Mounting: SMD (SMT) Capacitance: 12 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0402 Alternative Parts (Cross-Reference): MC0402N120J500CT; C0402C120J5GACTU; GRM1555C1H120JA01D; CC0402JRNPO9BN120; UMK105CG120JV-F; CGA2B2C0G1H120J050BA ; CL05C120JB5NNNC; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC0402NPO120J50TRPF - 1033661-NMC0402NPO120J50TRPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0402NPO120J50TRPF
1033661-NMC0402NPO120J50TRPF
Ceramic Capacitors - NMC0402NPO120J50TRPF 1033661-NMC0402NPO120J50TRPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033661-NMC0402NPO12 0J50TRPF Packaging: Tape & Reel Length: 1 mm Mounting: SMD (SMT) Capacitance: 12 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0402 Alternative Parts (Cross-Reference): MC0402N120J500CT; C0402C120J5GACTU; GRM1555C1H120JA01D; CC0402JRNPO9BN120; UMK105CG120JV-F; CGA2B2C0G1H120J050BA ; CL05C120JB5NNNC; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033661-NMC0402NPO120J50TRPF
Packaging: Tape & Reel
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 12 pF
Tolerance: 5 %
Categories: Ceramic Capacitors
Case / Package: 0402
Alternative Parts (Cross-Reference): MC0402N120J500CT; C0402C120J5GACTU; GRM1555C1H120JA01D; CC0402JRNPO9BN120; UMK105CG120JV-F; CGA2B2C0G1H120J050BA; CL05C120JB5NNNC;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: C0G

Buy Now
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4115 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4115
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4115
CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4114 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4114
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4114
CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1033661-NMC0402NPO120J50TRPF 18AH4115
Product Name Ceramic Capacitors - NMC0402NPO120J50TRPF Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Nic Components
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details