NIC Components Corp. Ceramic Capacitors - NMC0402NPO111J50TRPF NMC0402NPO111J50TRPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082503-NMC0402NPO11 1J50TRPF Packaging: Tape & Reel Length: 1 mm Mounting: SMD (SMT) Capacitance: 110 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0402 Alternative Parts (Cross-Reference): GRM1555C1H111JA01D; GRM1555C1E111JA01D; GCM1555C1H111JA16D; CC0402JRNPO9BN111; C0402C101J5GACTU; C0402C121J5GACTU; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082503-NMC0402NPO11 1J50TRPF Packaging: Tape & Reel Length: 1 mm Mounting: SMD (SMT) Capacitance: 110 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0402 Alternative Parts (Cross-Reference): GRM1555C1H111JA01D; GRM1555C1E111JA01D; GCM1555C1H111JA16D; CC0402JRNPO9BN111; C0402C101J5GACTU; C0402C121J5GACTU; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC0402NPO111J50TRPF - 1082503-NMC0402NPO111J50TRPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0402NPO111J50TRPF
1082503-NMC0402NPO111J50TRPF
Ceramic Capacitors - NMC0402NPO111J50TRPF 1082503-NMC0402NPO111J50TRPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082503-NMC0402NPO11 1J50TRPF Packaging: Tape & Reel Length: 1 mm Mounting: SMD (SMT) Capacitance: 110 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0402 Alternative Parts (Cross-Reference): GRM1555C1H111JA01D; GRM1555C1E111JA01D; GCM1555C1H111JA16D; CC0402JRNPO9BN111; C0402C101J5GACTU; C0402C121J5GACTU; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082503-NMC0402NPO111J50TRPF
Packaging: Tape & Reel
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 110 pF
Tolerance: 5 %
Categories: Ceramic Capacitors
Case / Package: 0402
Alternative Parts (Cross-Reference): GRM1555C1H111JA01D; GRM1555C1E111JA01D; GCM1555C1H111JA16D; CC0402JRNPO9BN111; C0402C101J5GACTU; C0402C121J5GACTU;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: C0G

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1082503-NMC0402NPO111J50TRPF
Product Name Ceramic Capacitors - NMC0402NPO111J50TRPF
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.10E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX153K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details