CAP, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
CAP, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 18AH4110 |
| Product Name | Cap, 1000Pf, 50V, Mlcc, 0402; Capacitance Nic Components |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.00E-3 microF |