NIC Components Corp. Cap, 1Uf, 6.3V, Mlcc, 0201; Capacitance Nic Components NMC0201X5R105K6.3TRPF

Description
CAP, 1UF, 6.3V, MLCC, 0201; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, 1UF, 6.3V, MLCC, 0201; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Uf, 6.3V, Mlcc, 0201; Capacitance Nic Components - 18AH4088 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0201; Capacitance Nic Components
18AH4088
Cap, 1Uf, 6.3V, Mlcc, 0201; Capacitance Nic Components 18AH4088
CAP, 1UF, 6.3V, MLCC, 0201; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 6.3V, MLCC, 0201; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 6.3V, Mlcc, 0201; Capacitance Nic Components - 18AH4089 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0201; Capacitance Nic Components
18AH4089
Cap, 1Uf, 6.3V, Mlcc, 0201; Capacitance Nic Components 18AH4089
CAP, 1UF, 6.3V, MLCC, 0201; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 6.3V, MLCC, 0201; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4088
Product Name Cap, 1Uf, 6.3V, Mlcc, 0201; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers