The Cap, 0.01µF, 10V, MLCC, 0201 is a multilayer ceramic chip capacitor designed for applications requiring stable capacitance and reliable performance. It features a capacitance tolerance of ±10% and operates within a temperature range of -55°C to +85°C. The capacitor is constructed with nickel barrier terminations, providing excellent mechanical strength and durability. It has a rated voltage of 10V and is compliant with RoHS standards. The component is suitable for surface mount technology and is available in a compact 0201 case size, making it ideal for space-constrained applications. The product is part of the NMC series, known for its temperature stability and favorable frequency characteristics.
CAP, 0.01UF, 10V, MLCC, 0201; Capacitance:10000pF;
CAP, 0.01UF, 10V, MLCC, 0201; Capacitance:10000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 18AH4083 |
| Product Name | Cap, 0.01Uf, 10V, Mlcc, 0201; Capacitance Nic Components |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0100 microF |