NIC Components Corp. Cap, 1.2Pf, 25V, Mlcc, 0201; Capacitance Nic Components NMC-Q0201NPO1R2C25TRPF

Description
CAP, 1.2PF, 25V, MLCC, 0201; Capacitance:1.2pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC-Q Series; Product Length:0.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 1.2PF, 25V, MLCC, 0201; Capacitance:1.2pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC-Q Series; Product Length:0.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1.2Pf, 25V, Mlcc, 0201; Capacitance Nic Components - 41AH8765 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Pf, 25V, Mlcc, 0201; Capacitance Nic Components
41AH8765
Cap, 1.2Pf, 25V, Mlcc, 0201; Capacitance Nic Components 41AH8765
CAP, 1.2PF, 25V, MLCC, 0201; Capacitance:1.2pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC-Q Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 1.2PF, 25V, MLCC, 0201; Capacitance:1.2pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC-Q Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.2Pf, 25V, Mlcc, 0201; Capacitance Nic Components - 41AH8764 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Pf, 25V, Mlcc, 0201; Capacitance Nic Components
41AH8764
Cap, 1.2Pf, 25V, Mlcc, 0201; Capacitance Nic Components 41AH8764
CAP, 1.2PF, 25V, MLCC, 0201; Capacitance:1.2pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC-Q Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 1.2PF, 25V, MLCC, 0201; Capacitance:1.2pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC-Q Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41AH8765
Product Name Cap, 1.2Pf, 25V, Mlcc, 0201; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details