NIC Components Corp. Cap, 0.1Uf, 500V, Mlcc, 1812; Capacitance Nic Components NMC-H1812X7R104K500TRPLPF

Description
CAP, 0.1UF, 500V, MLCC, 1812; Capacitance:0.1µF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:4.58mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.1UF, 500V, MLCC, 1812; Capacitance:0.1µF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:4.58mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Uf, 500V, Mlcc, 1812; Capacitance Nic Components - 18AH4076 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 500V, Mlcc, 1812; Capacitance Nic Components
18AH4076
Cap, 0.1Uf, 500V, Mlcc, 1812; Capacitance Nic Components 18AH4076
CAP, 0.1UF, 500V, MLCC, 1812; Capacitance:0.1µF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:4.58mm RoHS Compliant: Yes

CAP, 0.1UF, 500V, MLCC, 1812; Capacitance:0.1µF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 500V, Mlcc, 1812; Capacitance Nic Components - 18AH4077 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 500V, Mlcc, 1812; Capacitance Nic Components
18AH4077
Cap, 0.1Uf, 500V, Mlcc, 1812; Capacitance Nic Components 18AH4077
CAP, 0.1UF, 500V, MLCC, 1812; Capacitance:0.1µF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:4.58mm RoHS Compliant: Yes

CAP, 0.1UF, 500V, MLCC, 1812; Capacitance:0.1µF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4076
Product Name Cap, 0.1Uf, 500V, Mlcc, 1812; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers