NIC Components Corp. Cap, 0.1Uf, 250V, Mlcc, 1206; Capacitance Nic Components NMC-H1206X7R104K250TRPLPF

Description
CAP, 0.1UF, 250V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.1UF, 250V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Uf, 250V, Mlcc, 1206; Capacitance Nic Components - 18AH4067 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 250V, Mlcc, 1206; Capacitance Nic Components
18AH4067
Cap, 0.1Uf, 250V, Mlcc, 1206; Capacitance Nic Components 18AH4067
CAP, 0.1UF, 250V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.1UF, 250V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 250V, Mlcc, 1206; Capacitance Nic Components - 18AH4066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 250V, Mlcc, 1206; Capacitance Nic Components
18AH4066
Cap, 0.1Uf, 250V, Mlcc, 1206; Capacitance Nic Components 18AH4066
CAP, 0.1UF, 250V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.1UF, 250V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4067
Product Name Cap, 0.1Uf, 250V, Mlcc, 1206; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers