CAP, 1000PF, 1KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes
CAP, 1000PF, 1KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 18AH4058 |
| Product Name | Cap, 1000Pf, 1Kv, Mlcc, 1206; Capacitance Nic Components |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.00E-3 microF |