The product is a ceramic chip capacitor with a capacitance of 4700pF and a voltage rating of 50V, classified under the AEC-Q200 standard, indicating its suitability for automotive applications. It is part of the NMC-A series and features a 0402 case size, measuring 1.0mm x 0.5mm. The capacitor utilizes X7R dielectric material, which provides a capacitance tolerance of ¬±20%. It is manufactured in an ISO/TS 16949 certified facility, ensuring high-quality production standards. The operating temperature range for this component is -40¬8C to +125¬8C, making it versatile for various environmental conditions. The capacitor is RoHS compliant, aligning with environmental regulations. This product is suitable for applications requiring reliable performance in automotive and other demanding environments.
CAP, AEC-Q200, 4700PF, 50V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:NMC-A Series; Product Length:1.02mm RoHS Compliant: Yes
CAP, AEC-Q200, 4700PF, 50V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:NMC-A Series; Product Length:1.02mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 41AH8756 |
| Product Name | Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0402; Capacitance Nic Components |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0047 microF |