NIC Components Corp. Aluminum Capacitors - NLE-L2R2M50V5X11F NLE-L2R2M50V5X11F

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082443-NLE-L2R2M50V 5X11F Packaging: Bulk Termination: Radial Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 60.3 Ω Ripple Current: 23 mA Height: 11 mm Diameter: 5 mm Categories: Aluminum Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Lead Pitch: 2 mm Lead Diameter: 500 µm Life (Hours): 2000 hours
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082443-NLE-L2R2M50V 5X11F Packaging: Bulk Termination: Radial Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 60.3 Ω Ripple Current: 23 mA Height: 11 mm Diameter: 5 mm Categories: Aluminum Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Lead Pitch: 2 mm Lead Diameter: 500 µm Life (Hours): 2000 hours
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - NLE-L2R2M50V5X11F - 1082443-NLE-L2R2M50V5X11F - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - NLE-L2R2M50V5X11F
1082443-NLE-L2R2M50V5X11F
Aluminum Capacitors - NLE-L2R2M50V5X11F 1082443-NLE-L2R2M50V5X11F
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082443-NLE-L2R2M50V 5X11F Packaging: Bulk Termination: Radial Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 60.3 Ω Ripple Current: 23 mA Height: 11 mm Diameter: 5 mm Categories: Aluminum Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Lead Pitch: 2 mm Lead Diameter: 500 µm Life (Hours): 2000 hours

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082443-NLE-L2R2M50V5X11F
Packaging: Bulk
Termination: Radial
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 60.3 Ω
Ripple Current: 23 mA
Height: 11 mm
Diameter: 5 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Lead Pitch: 2 mm
Lead Diameter: 500 µm
Life (Hours): 2000 hours

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1082443-NLE-L2R2M50V5X11F
Product Name Aluminum Capacitors - NLE-L2R2M50V5X11F
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers