Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990034-NIS02D1N5TRF
Inductance: 1.5 nH
Mounting: SMD (SMT)
Core Material: Alumina
Height: 350 µm
Categories: OEM Parts(M-N)
DC Resistance (DCR): 180 mΩ
Case / Package: 0201
Alternative Parts (Cross-Reference): NIS02D1N5TRFNIS-02D1
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Max DC Current: 550 mA
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990034-NIS02D1N5TRF |
| Product Name | OEM Parts - OEM Parts (M - N) - NIS02D1N5TRF |