Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082126-NIN-NA5R6JTR
Packaging: Tape & Reel
Length: 3.5 mm
Inductance: 5.6 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 7.96 MHz
Military Standard: Not
Self Resonant Frequency: 46 MHz
DC Current: 65 mA
Height: 2.4 mm
Categories: OEM Parts(M-N)
DC Resistance (DCR): 8.7 Ω
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.7 mm
Max DC Current: 65 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082126-NIN-NA5R6JTRF |
| Product Name | OEM Parts - OEM Parts (M - N) - NIN-NA5R6JTRF |