NIC Components Corp. OEM Parts - OEM Parts (M - N) - NIN-FC101JTRF NIN-FC101JTRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082124-NIN-FC101JTR F Packaging: Tape & Reel Inductance: 100 µH Mounting: SMD (SMT) Tolerance: 5 % Height: 1.8 mm Categories: OEM Parts(M-N) DC Resistance (DCR): 21 Ω Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Depth: 2.2 mm Max DC Current: 60 mA RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082124-NIN-FC101JTR F Packaging: Tape & Reel Inductance: 100 µH Mounting: SMD (SMT) Tolerance: 5 % Height: 1.8 mm Categories: OEM Parts(M-N) DC Resistance (DCR): 21 Ω Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Depth: 2.2 mm Max DC Current: 60 mA RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - NIN-FC101JTRF - 1082124-NIN-FC101JTRF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - NIN-FC101JTRF
1082124-NIN-FC101JTRF
OEM Parts - OEM Parts (M - N) - NIN-FC101JTRF 1082124-NIN-FC101JTRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082124-NIN-FC101JTR F Packaging: Tape & Reel Inductance: 100 µH Mounting: SMD (SMT) Tolerance: 5 % Height: 1.8 mm Categories: OEM Parts(M-N) DC Resistance (DCR): 21 Ω Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Depth: 2.2 mm Max DC Current: 60 mA RoHS: Compliant Radiation Hardening: No

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082124-NIN-FC101JTRF
Packaging: Tape & Reel
Inductance: 100 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Height: 1.8 mm
Categories: OEM Parts(M-N)
DC Resistance (DCR): 21 Ω
Case / Package: 1008
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Depth: 2.2 mm
Max DC Current: 60 mA
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1082124-NIN-FC101JTRF
Product Name OEM Parts - OEM Parts (M - N) - NIN-FC101JTRF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Bond -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Carterclene - CTC - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details