Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082123-NIN-FBR39MTR
Inductance: 390 nH
Mounting: SMD (SMT)
Tolerance: 20 %
Height: 3.4 mm
Categories: OEM Parts(M-N)
DC Resistance (DCR): 300 mΩ
Case / Package: 1812
Alternative Parts (Cross-Reference): CM453232-R39ML; CM322522-R39ML; LK1608R39M-T; MLF2012DR39MT000; MLF1608DR39MTA00; LK2125R39M-T;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Depth: 3.4 mm
Max DC Current: 575 mA
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082123-NIN-FBR39MTRF |
| Product Name | OEM Parts - OEM Parts (M - N) - NIN-FBR39MTRF |