NIC Components Corp. OEM Parts - OEM Parts (M - N) - NIN-FA680KTRF NIN-FA680KTRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082120-NIN-FA680KTR F Packaging: Tape & Reel Inductance: 68 µH Mounting: SMD (SMT) Tolerance: 10 % Height: 2.4 mm Categories: OEM Parts(M-N) DC Resistance (DCR): 9 Ω Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Depth: 2.7 mm Max DC Current: 65 mA RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082120-NIN-FA680KTR F Packaging: Tape & Reel Inductance: 68 µH Mounting: SMD (SMT) Tolerance: 10 % Height: 2.4 mm Categories: OEM Parts(M-N) DC Resistance (DCR): 9 Ω Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Depth: 2.7 mm Max DC Current: 65 mA RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - NIN-FA680KTRF - 1082120-NIN-FA680KTRF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - NIN-FA680KTRF
1082120-NIN-FA680KTRF
OEM Parts - OEM Parts (M - N) - NIN-FA680KTRF 1082120-NIN-FA680KTRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082120-NIN-FA680KTR F Packaging: Tape & Reel Inductance: 68 µH Mounting: SMD (SMT) Tolerance: 10 % Height: 2.4 mm Categories: OEM Parts(M-N) DC Resistance (DCR): 9 Ω Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Depth: 2.7 mm Max DC Current: 65 mA RoHS: Compliant Radiation Hardening: No

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082120-NIN-FA680KTRF
Packaging: Tape & Reel
Inductance: 68 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Height: 2.4 mm
Categories: OEM Parts(M-N)
DC Resistance (DCR): 9 Ω
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Depth: 2.7 mm
Max DC Current: 65 mA
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1082120-NIN-FA680KTRF
Product Name OEM Parts - OEM Parts (M - N) - NIN-FA680KTRF
Unlock Full Specs
to access all available technical data