NIC Components Corp. Tantalum Capacitors - NDTM225K25F NDTM225K25F

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056469-NDTM225K25F Packaging: Bulk Termination: Radial Voltage Rating: 25 V Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 10 % Polarity: Polar ESR (Equivalent Series Resistance): 6 Ω Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: Dipped Alternative Parts (Cross-Reference): TAP225K025SCS; TAP225K025SRW; TAP225K025CCS; NDTM225K35F; NDTM225K16F1TRF; NDTM225K50F2TRF; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210040, 8532210040 Lead Pitch: 2.5 mm
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056469-NDTM225K25F Packaging: Bulk Termination: Radial Voltage Rating: 25 V Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 10 % Polarity: Polar ESR (Equivalent Series Resistance): 6 Ω Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: Dipped Alternative Parts (Cross-Reference): TAP225K025SCS; TAP225K025SRW; TAP225K025CCS; NDTM225K35F; NDTM225K16F1TRF; NDTM225K50F2TRF; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210040, 8532210040 Lead Pitch: 2.5 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - NDTM225K25F - 1056469-NDTM225K25F - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - NDTM225K25F
1056469-NDTM225K25F
Tantalum Capacitors - NDTM225K25F 1056469-NDTM225K25F
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056469-NDTM225K25F Packaging: Bulk Termination: Radial Voltage Rating: 25 V Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 10 % Polarity: Polar ESR (Equivalent Series Resistance): 6 Ω Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: Dipped Alternative Parts (Cross-Reference): TAP225K025SCS; TAP225K025SRW; TAP225K025CCS; NDTM225K35F; NDTM225K16F1TRF; NDTM225K50F2TRF; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210040, 8532210040 Lead Pitch: 2.5 mm

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056469-NDTM225K25F
Packaging: Bulk
Termination: Radial
Voltage Rating: 25 V
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: 10 %
Polarity: Polar
ESR (Equivalent Series Resistance): 6 Ω
Dissipation Factor: 6 %
Categories: Tantalum Capacitors
Case / Package: Dipped
Alternative Parts (Cross-Reference): TAP225K025SCS; TAP225K025SRW; TAP225K025CCS; NDTM225K35F; NDTM225K16F1TRF; NDTM225K50F2TRF;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532210040, 8532210040
Lead Pitch: 2.5 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1056469-NDTM225K25F
Product Name Tantalum Capacitors - NDTM225K25F
RoHS Compliant Yes
Electrolytic Capacitors Tantalum
Capacitance Range 2.2 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details