NIC Components Corp. Chip Resistor - Surface Mount - NCSR300FR001DTRGF NCSR300FR001DTRGF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053544-NCSR300FR001 DTRGF Mounting: SMD (SMT) Categories: Chip Resistor - Surface Mount Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8533290000, 8533290000
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053544-NCSR300FR001 DTRGF Mounting: SMD (SMT) Categories: Chip Resistor - Surface Mount Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8533290000, 8533290000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NCSR300FR001DTRGF - 1053544-NCSR300FR001DTRGF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NCSR300FR001DTRGF
1053544-NCSR300FR001DTRGF
Chip Resistor - Surface Mount - NCSR300FR001DTRGF 1053544-NCSR300FR001DTRGF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053544-NCSR300FR001 DTRGF Mounting: SMD (SMT) Categories: Chip Resistor - Surface Mount Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8533290000, 8533290000

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053544-NCSR300FR001DTRGF
Mounting: SMD (SMT)
Categories: Chip Resistor - Surface Mount
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8533290000, 8533290000

Buy Now
SMD 3W 0.001ohm Resistor - 52-NCSR300FR001DTRGF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 0.001ohm Resistor
52-NCSR300FR001DTRGF
SMD 3W 0.001ohm Resistor 52-NCSR300FR001DTRGF
Fixed Resistor, Metal Strip, 3W, 0.001ohm, 1% +/-Tol, 50ppm/Cel, Surface Mount, 2512, CHIP Product overview: NCSR300FR001DTRGF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 0.001ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.001ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NCSR300FR001DTRGF can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Strip, 3W, 0.001ohm, 1% +/-Tol, 50ppm/Cel, Surface Mount, 2512, CHIP Product overview: NCSR300FR001DTRGF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 0.001ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.001ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NCSR300FR001DTRGF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1053544-NCSR300FR001DTRGF 52-NCSR300FR001DTRGF
Product Name Chip Resistor - Surface Mount - NCSR300FR001DTRGF SMD 3W 0.001ohm Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details