NIC Components Corp. Ceramic Capacitors - NCD222K1KVY5FF NCD222K1KVY5FF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081595-NCD222K1KVY5 FF Voltage Rating: 1 kV Mounting: SMD (SMT) Capacitance: 2.2 nF Tolerance: 10 % Composition: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C Lead Pitch: 6.35 mm Dielectric: Y5F Lead Diameter: 600 µm
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081595-NCD222K1KVY5 FF Voltage Rating: 1 kV Mounting: SMD (SMT) Capacitance: 2.2 nF Tolerance: 10 % Composition: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C Lead Pitch: 6.35 mm Dielectric: Y5F Lead Diameter: 600 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NCD222K1KVY5FF - 1081595-NCD222K1KVY5FF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NCD222K1KVY5FF
1081595-NCD222K1KVY5FF
Ceramic Capacitors - NCD222K1KVY5FF 1081595-NCD222K1KVY5FF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081595-NCD222K1KVY5 FF Voltage Rating: 1 kV Mounting: SMD (SMT) Capacitance: 2.2 nF Tolerance: 10 % Composition: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C Lead Pitch: 6.35 mm Dielectric: Y5F Lead Diameter: 600 µm

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081595-NCD222K1KVY5FF
Voltage Rating: 1 kV
Mounting: SMD (SMT)
Capacitance: 2.2 nF
Tolerance: 10 %
Composition: Ceramic
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -30 °C
Lead Pitch: 6.35 mm
Dielectric: Y5F
Lead Diameter: 600 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1081595-NCD222K1KVY5FF
Product Name Ceramic Capacitors - NCD222K1KVY5FF
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0022 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details