NIC Components Corp. Common Mode Choke, 90 Ohm, 0.4A, Smd; Dc Current Rating Nic Components NCC0805F900KTRF

Description
COMMON MODE CHOKE, 90 OHM, 0.4A, SMD; DC Current Rating:400mA; Inductance:-; Product Range:NCC Series; Impedance:90ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 90 OHM, 0.4A, SMD; DC Current Rating:400mA; Inductance:-; Product Range:NCC Series; Impedance:90ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 90 Ohm, 0.4A, Smd; Dc Current Rating Nic Components - 18AH4048 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 90 Ohm, 0.4A, Smd; Dc Current Rating Nic Components
18AH4048
Common Mode Choke, 90 Ohm, 0.4A, Smd; Dc Current Rating Nic Components 18AH4048
COMMON MODE CHOKE, 90 OHM, 0.4A, SMD; DC Current Rating:400mA; Inductance:-; Product Range:NCC Series; Impedance:90ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 90 OHM, 0.4A, SMD; DC Current Rating:400mA; Inductance:-; Product Range:NCC Series; Impedance:90ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, 90 Ohm, 0.4A, Smd; Dc Current Rating Nic Components - 18AH4049 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 90 Ohm, 0.4A, Smd; Dc Current Rating Nic Components
18AH4049
Common Mode Choke, 90 Ohm, 0.4A, Smd; Dc Current Rating Nic Components 18AH4049
COMMON MODE CHOKE, 90 OHM, 0.4A, SMD; DC Current Rating:400mA; Inductance:-; Product Range:NCC Series; Impedance:90ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 90 OHM, 0.4A, SMD; DC Current Rating:400mA; Inductance:-; Product Range:NCC Series; Impedance:90ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 18AH4048
Product Name Common Mode Choke, 90 Ohm, 0.4A, Smd; Dc Current Rating Nic Components
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
Multi-Function Inlet Filters - 1-1609112-9 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details