Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974466-NCB1806E800TR
Mounting: SMD (SMT)
Tolerance: 25 %
Impedance: 80 Ω
Core Material: Ferrite
Height: 1.8 mm
Resistance: 80 Ω
Categories: OEM Parts(M-N)
DC Resistance (DCR): 300 mΩ
Case / Package: 1806
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Depth: 1.8 mm
Max DC Current: 400 mA
RoHS: Compliant
Schedule B: 8504500000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 974466-NCB1806E800TR040F |
| Product Name | OEM Parts - OEM Parts (M - N) - NCB1806E800TR040F |