NIC Components Corp. Ferrite Case Style Nic Components NCB1206B601TR040F

Description
Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:400mA; Product Range:NCB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes
Description
Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:400mA; Product Range:NCB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Case Style Nic Component, part number 18AH4046, is designed for effective electromagnetic and radio frequency interference suppression up to 1 GHz. It features a rugged construction in standard EIA sizes and is suitable for both flow and reflow soldering processes. The component operates within a temperature range of -40°C to +125°C. This specific part has an impedance of 600 ohms at 100 MHz with a maximum DC resistance of 0.4 ohms and a DC current rating of 400 mA. The dimensions are 3.2 mm in length, 1.6 mm in width, and 1.1 mm in height. It is RoHS compliant, ensuring it meets environmental standards. This component is suitable for applications requiring reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The Ferrite Case Style Nic Component, part number 18AH4046, is designed for effective electromagnetic and radio frequency interference suppression up to 1 GHz. It features a rugged construction in standard EIA sizes and is suitable for both flow and reflow soldering processes. The component operates within a temperature range of -40°C to +125°C. This specific part has an impedance of 600 ohms at 100 MHz with a maximum DC resistance of 0.4 ohms and a DC current rating of 400 mA. The dimensions are 3.2 mm in length, 1.6 mm in width, and 1.1 mm in height. It is RoHS compliant, ensuring it meets environmental standards. This component is suitable for applications requiring reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Nic Components - 18AH4046 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4046
Ferrite Case Style Nic Components 18AH4046
Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:400mA; Product Range:NCB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes

Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:400mA; Product Range:NCB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH4047 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4047
Ferrite Case Style Nic Components 18AH4047
Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:400mA; Product Range:NCB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes

Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:400mA; Product Range:NCB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 18AH4046
Product Name Ferrite Case Style Nic Components
Impedance 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1HY0050ANCT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers