NIC Components Corp. EMI / RFI Components - NCB0805A601TR050F NCB0805A601TR050F

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081594-NCB0805A601T R050F Packaging: Tape and Reel Current Rating: 500 mA Length: 2 mm Mounting: SMD (SMT) Tolerance: 25 % Impedance: 600 Ω Test Frequency: 100 MHz Core Material: Ferrite Military Standard: Not DC Current: 500 mA Height: 1.1 mm Categories: EMI / RFI Components DC Resistance (DCR): 400 mΩ Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): BK1005HM601-T; MMZ1005S601CTD25; BK1005HW431-T; BK1005HS601-T; BKH1005LM601-T; BK1005HM471-T; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Max DC Current: 500 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8504500000, 8504500000 Case Code (Imperial): 0805
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081594-NCB0805A601T R050F Packaging: Tape and Reel Current Rating: 500 mA Length: 2 mm Mounting: SMD (SMT) Tolerance: 25 % Impedance: 600 Ω Test Frequency: 100 MHz Core Material: Ferrite Military Standard: Not DC Current: 500 mA Height: 1.1 mm Categories: EMI / RFI Components DC Resistance (DCR): 400 mΩ Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): BK1005HM601-T; MMZ1005S601CTD25; BK1005HW431-T; BK1005HS601-T; BKH1005LM601-T; BK1005HM471-T; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Max DC Current: 500 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8504500000, 8504500000 Case Code (Imperial): 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - NCB0805A601TR050F - 1081594-NCB0805A601TR050F - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - NCB0805A601TR050F
1081594-NCB0805A601TR050F
EMI / RFI Components - NCB0805A601TR050F 1081594-NCB0805A601TR050F
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081594-NCB0805A601T R050F Packaging: Tape and Reel Current Rating: 500 mA Length: 2 mm Mounting: SMD (SMT) Tolerance: 25 % Impedance: 600 Ω Test Frequency: 100 MHz Core Material: Ferrite Military Standard: Not DC Current: 500 mA Height: 1.1 mm Categories: EMI / RFI Components DC Resistance (DCR): 400 mΩ Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): BK1005HM601-T; MMZ1005S601CTD25; BK1005HW431-T; BK1005HS601-T; BKH1005LM601-T; BK1005HM471-T; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Max DC Current: 500 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8504500000, 8504500000 Case Code (Imperial): 0805

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081594-NCB0805A601TR050F
Packaging: Tape and Reel
Current Rating: 500 mA
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 25 %
Impedance: 600 Ω
Test Frequency: 100 MHz
Core Material: Ferrite
Military Standard: Not
DC Current: 500 mA
Height: 1.1 mm
Categories: EMI / RFI Components
DC Resistance (DCR): 400 mΩ
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): BK1005HM601-T; MMZ1005S601CTD25; BK1005HW431-T; BK1005HS601-T; BKH1005LM601-T; BK1005HM471-T;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Lead Free: Yes
Max DC Current: 500 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8504500000, 8504500000
Case Code (Imperial): 0805

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1081594-NCB0805A601TR050F
Product Name EMI / RFI Components - NCB0805A601TR050F
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details