NIC Components Corp. Ferrite Case Style Nic Components NCB0603R471TR035F

Description
Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:350mA; Product Range:NCB Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes
Datasheet
Description
Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:350mA; Product Range:NCB Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Nic Components - 18AH4039 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4039
Ferrite Case Style Nic Components 18AH4039
Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:350mA; Product Range:NCB Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:350mA; Product Range:NCB Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH4038 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4038
Ferrite Case Style Nic Components 18AH4038
Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:350mA; Product Range:NCB Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:350mA; Product Range:NCB Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 18AH4039
Product Name Ferrite Case Style Nic Components
Impedance 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-181 0402FL-181XJRW - Coilcraft, Inc.
Specs
Impedance 990 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2CY0031ANTR-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 800 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details