NIC Components Corp. Ferrite Case Style Nic Components NCB0603R152TR030F

Description
Ferrite Case Style:0603 [1608 Metric]; Impedance:1.5kohm; DC Current Rating:300mA; Product Range:NCB Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes
Datasheet
Description
Ferrite Case Style:0603 [1608 Metric]; Impedance:1.5kohm; DC Current Rating:300mA; Product Range:NCB Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Nic Components - 18AH4037 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4037
Ferrite Case Style Nic Components 18AH4037
Ferrite Case Style:0603 [1608 Metric]; Impedance:1.5kohm; DC Current Rating:300mA; Product Range:NCB Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Ferrite Case Style:0603 [1608 Metric]; Impedance:1.5kohm; DC Current Rating:300mA; Product Range:NCB Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH4036 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4036
Ferrite Case Style Nic Components 18AH4036
Ferrite Case Style:0603 [1608 Metric]; Impedance:1.5kohm; DC Current Rating:300mA; Product Range:NCB Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Ferrite Case Style:0603 [1608 Metric]; Impedance:1.5kohm; DC Current Rating:300mA; Product Range:NCB Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 18AH4037
Product Name Ferrite Case Style Nic Components
Impedance 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.12uH 150MHz 0.42A Inductor and Choke - 71-0603HP-R12XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TE39NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Ferrite Beads - 1-2176486-0 - TE Connectivity
Specs
Impedance 52 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers