NIC Components Corp. EMI / RFI Components - NCB0603R151TR060F NCB0603R151TR060F

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047309-NCB0603R151T R060F Mounting: SMD (SMT) Tolerance: 25 % Impedance: 150 Ω Core Material: Ferrite Height: 950 µm Categories: EMI / RFI Components DC Resistance (DCR): 250 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Depth: 950 µm Max DC Current: 600 mA RoHS: Compliant Schedule B: 8504500000
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047309-NCB0603R151T R060F Mounting: SMD (SMT) Tolerance: 25 % Impedance: 150 Ω Core Material: Ferrite Height: 950 µm Categories: EMI / RFI Components DC Resistance (DCR): 250 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Depth: 950 µm Max DC Current: 600 mA RoHS: Compliant Schedule B: 8504500000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - NCB0603R151TR060F - 1047309-NCB0603R151TR060F - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - NCB0603R151TR060F
1047309-NCB0603R151TR060F
EMI / RFI Components - NCB0603R151TR060F 1047309-NCB0603R151TR060F
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047309-NCB0603R151T R060F Mounting: SMD (SMT) Tolerance: 25 % Impedance: 150 Ω Core Material: Ferrite Height: 950 µm Categories: EMI / RFI Components DC Resistance (DCR): 250 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Depth: 950 µm Max DC Current: 600 mA RoHS: Compliant Schedule B: 8504500000

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047309-NCB0603R151TR060F
Mounting: SMD (SMT)
Tolerance: 25 %
Impedance: 150 Ω
Core Material: Ferrite
Height: 950 µm
Categories: EMI / RFI Components
DC Resistance (DCR): 250 mΩ
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Depth: 950 µm
Max DC Current: 600 mA
RoHS: Compliant
Schedule B: 8504500000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1047309-NCB0603R151TR060F
Product Name EMI / RFI Components - NCB0603R151TR060F
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details