NIC Components Corp. Ferrite Case Style Nic Components NCB0603R102TR020F

Description
Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:NCB Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes
Datasheet
Description
Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:NCB Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Nic Components - 18AH4032 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4032
Ferrite Case Style Nic Components 18AH4032
Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:NCB Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:NCB Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH4033 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4033
Ferrite Case Style Nic Components 18AH4033
Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:NCB Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:NCB Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 18AH4032
Product Name Ferrite Case Style Nic Components
Impedance 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176745-5 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.2500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.0051uH 250MHz 0.7A Inductor and Choke - 71-0603CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details