NIC Components Corp. Ferrite Beads and Chips NCB0402P301TR005F

Description
FERRITE BEAD SMT 0402300 @ 100MH
Request a Quote Datasheet
Description
FERRITE BEAD SMT 0402300 @ 100MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 4988-NCB0402P301TR005FDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4988-NCB0402P301TR005FDKR-ND
Ferrite Beads and Chips 4988-NCB0402P301TR005FDKR-ND
FERRITE BEAD SMT 0402300 @ 100MH

FERRITE BEAD SMT 0402300 @ 100MH

Buy Now Datasheet
Ferrite Beads and Chips - 4988-NCB0402P301TR005FCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4988-NCB0402P301TR005FCT-ND
Ferrite Beads and Chips 4988-NCB0402P301TR005FCT-ND
FERRITE BEAD SMT 0402300 @ 100MH

FERRITE BEAD SMT 0402300 @ 100MH

Buy Now Datasheet
Ferrite Beads and Chips - 4988-NCB0402P301TR005FTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4988-NCB0402P301TR005FTR-ND
Ferrite Beads and Chips 4988-NCB0402P301TR005FTR-ND
FERRITE BEAD 300 OHM 0402 1LN

FERRITE BEAD 300 OHM 0402 1LN

Buy Now Datasheet
Ferrite Case Style Nic Components - 18AH4030 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4030
Ferrite Case Style Nic Components 18AH4030
Ferrite Case Style:0402 [1005 Metric]; Impedance:300ohm; DC Current Rating:50mA; Product Range:NCB Series; DC Resistance Max:0.75ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mm; Product Height:0.5mm RoHS Compliant: Yes

Ferrite Case Style:0402 [1005 Metric]; Impedance:300ohm; DC Current Rating:50mA; Product Range:NCB Series; DC Resistance Max:0.75ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mm; Product Height:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH4031 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4031
Ferrite Case Style Nic Components 18AH4031
Ferrite Case Style:0402 [1005 Metric]; Impedance:300ohm; DC Current Rating:50mA; Product Range:NCB Series; DC Resistance Max:0.75ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mm; Product Height:0.5mm RoHS Compliant: Yes

Ferrite Case Style:0402 [1005 Metric]; Impedance:300ohm; DC Current Rating:50mA; Product Range:NCB Series; DC Resistance Max:0.75ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mm; Product Height:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 4988-NCB0402P301TR005FDKR-ND 18AH4030
Product Name Ferrite Beads and Chips Ferrite Case Style Nic Components
DCR 0.7500 ohms 0.7500 ohms
Rated DC Current 50 milliamps 50 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176493-1 - TE Connectivity
Specs
Impedance 200 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers