NIC Components Corp. Ferrite Case Style Nic Components NCB0402P121TR050F

Description
Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:NCB Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mm; Product Height:0.5mm RoHS Compliant: Yes
Datasheet
Description
Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:NCB Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mm; Product Height:0.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Nic Components - 18AH4029 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4029
Ferrite Case Style Nic Components 18AH4029
Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:NCB Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mm; Product Height:0.5mm RoHS Compliant: Yes

Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:NCB Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mm; Product Height:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH4028 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4028
Ferrite Case Style Nic Components 18AH4028
Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:NCB Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mm; Product Height:0.5mm RoHS Compliant: Yes

Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:NCB Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mm; Product Height:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 18AH4029
Product Name Ferrite Case Style Nic Components
Impedance 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0600ANTR-ND - DigiKey
Specs
DCR 0.3500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers