NIC Components Corp. Ferrite Case Style Nic Components NCB-H1806E102TR150F

Description
Ferrite Case Style:1806 [4516 Metric]; Impedance:1kohm; DC Current Rating:1.5A; Product Range:NCB-H Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Product Width:1.6mm; Product Height:1.6mm RoHS Compliant: Yes
Datasheet
Description
Ferrite Case Style:1806 [4516 Metric]; Impedance:1kohm; DC Current Rating:1.5A; Product Range:NCB-H Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Product Width:1.6mm; Product Height:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Nic Components - 18AH4022 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4022
Ferrite Case Style Nic Components 18AH4022
Ferrite Case Style:1806 [4516 Metric]; Impedance:1kohm; DC Current Rating:1.5A; Product Range:NCB-H Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Product Width:1.6mm; Product Height:1.6mm RoHS Compliant: Yes

Ferrite Case Style:1806 [4516 Metric]; Impedance:1kohm; DC Current Rating:1.5A; Product Range:NCB-H Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Product Width:1.6mm; Product Height:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH4023 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4023
Ferrite Case Style Nic Components 18AH4023
Ferrite Case Style:1806 [4516 Metric]; Impedance:1kohm; DC Current Rating:1.5A; Product Range:NCB-H Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Product Width:1.6mm; Product Height:1.6mm RoHS Compliant: Yes

Ferrite Case Style:1806 [4516 Metric]; Impedance:1kohm; DC Current Rating:1.5A; Product Range:NCB-H Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:4.5mm; Product Width:1.6mm; Product Height:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 18AH4022
Product Name Ferrite Case Style Nic Components
Impedance 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033uH 250MHz 0.78A Inductor and Choke - 71-0402DC-33NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 80 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176749-7 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.0350 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers