NIC Components Corp. Ferrite Beads and Chips NCB-H1206B601TR200F

Description
FERRITE BEAD 600 OHM 1206 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 600 OHM 1206 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 4988-NCB-H1206B601TR200FTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4988-NCB-H1206B601TR200FTR-ND
Ferrite Beads and Chips 4988-NCB-H1206B601TR200FTR-ND
FERRITE BEAD 600 OHM 1206 1LN

FERRITE BEAD 600 OHM 1206 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 4988-NCB-H1206B601TR200FDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4988-NCB-H1206B601TR200FDKR-ND
Ferrite Beads and Chips 4988-NCB-H1206B601TR200FDKR-ND
FERRITE BEAD SMT 1206600 @ 100MH

FERRITE BEAD SMT 1206600 @ 100MH

Buy Now Datasheet
Ferrite Beads and Chips - 4988-NCB-H1206B601TR200FCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4988-NCB-H1206B601TR200FCT-ND
Ferrite Beads and Chips 4988-NCB-H1206B601TR200FCT-ND
FERRITE BEAD SMT 1206600 @ 100MH

FERRITE BEAD SMT 1206600 @ 100MH

Buy Now Datasheet
Ferrite Case Style Nic Components - 18AH4018 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4018
Ferrite Case Style Nic Components 18AH4018
Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:NCB-H Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes

Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:NCB-H Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH4019 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4019
Ferrite Case Style Nic Components 18AH4019
Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:NCB-H Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes

Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:NCB-H Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 4988-NCB-H1206B601TR200FTR-ND 18AH4018
Product Name Ferrite Beads and Chips Ferrite Case Style Nic Components
DCR 0.1000 ohms 0.1000 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176492-0 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 1.5 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details