NIC Components Corp. Ferrite Case Style Nic Components NCB-H1206B501TR300F

Description
Ferrite Case Style:1206 [3216 Metric]; Impedance:500ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes
Datasheet
Description
Ferrite Case Style:1206 [3216 Metric]; Impedance:500ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Nic Components - 18AH4016 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4016
Ferrite Case Style Nic Components 18AH4016
Ferrite Case Style:1206 [3216 Metric]; Impedance:500ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes

Ferrite Case Style:1206 [3216 Metric]; Impedance:500ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH4017 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4017
Ferrite Case Style Nic Components 18AH4017
Ferrite Case Style:1206 [3216 Metric]; Impedance:500ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes

Ferrite Case Style:1206 [3216 Metric]; Impedance:500ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 18AH4016
Product Name Ferrite Case Style Nic Components
Impedance 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 680mA Inductor and Choke - 71-0402CS-7N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers