NIC Components Corp. Ferrite Case Style Nic Components NCB-H0805A331TR250F

Description
Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:2.5A; Product Range:NCB-H Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes
Datasheet
Description
Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:2.5A; Product Range:NCB-H Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Nic Components - 18AH4010 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4010
Ferrite Case Style Nic Components 18AH4010
Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:2.5A; Product Range:NCB-H Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes

Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:2.5A; Product Range:NCB-H Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH4011 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4011
Ferrite Case Style Nic Components 18AH4011
Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:2.5A; Product Range:NCB-H Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes

Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:2.5A; Product Range:NCB-H Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 18AH4010
Product Name Ferrite Case Style Nic Components
Impedance 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0150ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 300 milliamps
Packing Method Tape Reel
View Details
Fixed Inductors - 0603HP-5N1XGLW - 960452-0603HP-5N1XGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers