NIC Components Corp. Ferrite Beads and Chips NCB-H0805A221TR300F

Description
FERRITE BEAD SMT 0805220 @ 100MH
Request a Quote Datasheet
Description
FERRITE BEAD SMT 0805220 @ 100MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 4988-NCB-H0805A221TR300FCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4988-NCB-H0805A221TR300FCT-ND
Ferrite Beads and Chips 4988-NCB-H0805A221TR300FCT-ND
FERRITE BEAD SMT 0805220 @ 100MH

FERRITE BEAD SMT 0805220 @ 100MH

Buy Now Datasheet
Ferrite Beads and Chips - 4988-NCB-H0805A221TR300FDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4988-NCB-H0805A221TR300FDKR-ND
Ferrite Beads and Chips 4988-NCB-H0805A221TR300FDKR-ND
FERRITE BEAD SMT 0805220 @ 100MH

FERRITE BEAD SMT 0805220 @ 100MH

Buy Now Datasheet
Ferrite Beads and Chips - 4988-NCB-H0805A221TR300FTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4988-NCB-H0805A221TR300FTR-ND
Ferrite Beads and Chips 4988-NCB-H0805A221TR300FTR-ND
FERRITE BEAD 220 OHM 0805 1LN

FERRITE BEAD 220 OHM 0805 1LN

Buy Now Datasheet
Ferrite Case Style Nic Components - 18AH4008 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4008
Ferrite Case Style Nic Components 18AH4008
Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes

Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH4009 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4009
Ferrite Case Style Nic Components 18AH4009
Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes

Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 4988-NCB-H0805A221TR300FCT-ND 18AH4008
Product Name Ferrite Beads and Chips Ferrite Case Style Nic Components
DCR 0.0400 ohms 0.0400 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176748-2 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
10uH 1.4KOhm 2.5MHz Inductor and Choke - 71-0603AF-103XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers