Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:1A; Product Range:NCB-H Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes
Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:1A; Product Range:NCB-H Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Ferrite Beads |
| Product Number | 18AH4004 |
| Product Name | Ferrite Case Style Nic Components |
| Impedance | 600 ohms |