NIC Components Corp. Ferrite Case Style Nic Components NCB-H0603R221TR200F

Description
Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:NCB-H Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes
Datasheet
Description
Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:NCB-H Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Nic Components - 18AH4002 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4002
Ferrite Case Style Nic Components 18AH4002
Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:NCB-H Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:NCB-H Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH4003 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4003
Ferrite Case Style Nic Components 18AH4003
Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:NCB-H Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:NCB-H Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 18AH4002
Product Name Ferrite Case Style Nic Components
Impedance 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176487-2 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0400 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 30 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers