NIC Components Corp. Ferrite Case Style Nic Components NCB-H0603R121TR300F

Description
Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes
Datasheet
Description
Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Nic Components - 18AH4000 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4000
Ferrite Case Style Nic Components 18AH4000
Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH4001 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4001
Ferrite Case Style Nic Components 18AH4001
Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 18AH4000
Product Name Ferrite Case Style Nic Components
Impedance 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-271 0402DF-271XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 2176487-1 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.0500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers