NIC Components Corp. Ferrite Case Style Nic Components NCB-H0603R121TR200F

Description
Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:NCB-H Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes
Datasheet
Description
Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:NCB-H Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Nic Components - 18AH3998 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH3998
Ferrite Case Style Nic Components 18AH3998
Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:NCB-H Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:NCB-H Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH3999 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH3999
Ferrite Case Style Nic Components 18AH3999
Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:NCB-H Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:NCB-H Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm; Product Height:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 18AH3998
Product Name Ferrite Case Style Nic Components
Impedance 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers