NIC Components Corp. RF Antennas NAN-EA45x35B1AMDF

Description
1.589GHz GLONASS, GPS Puck RF Antenna 1.57542GHz ~ 1.602GHz 2dB SMA Screw Mount
Datasheet
Description
1.589GHz GLONASS, GPS Puck RF Antenna 1.57542GHz ~ 1.602GHz 2dB SMA Screw Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NAN-EA45x35B1AMDF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.589GHz GLONASS, GPS Puck RF Antenna 1.57542GHz ~ 1.602GHz 2dB SMA Screw Mount

1.589GHz GLONASS, GPS Puck RF Antenna 1.57542GHz ~ 1.602GHz 2dB SMA Screw Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NAN-EA45x35B1AMDF
Product Name RF Antennas
Applications GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers