NIC Components Corp. Aluminum Electrolytic Capacitors NACZ221M35V8X10.5TR13F

Description
CAP ALUM 220UF 20% 35V SMD
Request a Quote Datasheet
Description
CAP ALUM 220UF 20% 35V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4988-NACZ221M35V8X10.5TR13FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACZ221M35V8X10.5TR13FCT-ND
Aluminum Electrolytic Capacitors 4988-NACZ221M35V8X10.5TR13FCT-ND
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4988-NACZ221M35V8X10.5TR13FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACZ221M35V8X10.5TR13FTR-ND
Aluminum Electrolytic Capacitors 4988-NACZ221M35V8X10.5TR13FTR-ND
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4988-NACZ221M35V8X10.5TR13FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACZ221M35V8X10.5TR13FDKR-ND
Aluminum Electrolytic Capacitors 4988-NACZ221M35V8X10.5TR13FDKR-ND
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Buy Now Datasheet
Singapore, Singapore
SMD 220UF 35V Capacitor
58-NACZ221M35V8X10.5TR13F
SMD 220UF 35V Capacitor 58-NACZ221M35V8X10.5TR13F
CAP ALUM 220UF 20% 35V SMD Product overview: NACZ221M35V8X10.5TR1 3F from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-NACZ221M35V8X10.5 TR13F can be used for catalog matching and distributor lookup.

CAP ALUM 220UF 20% 35V SMD Product overview: NACZ221M35V8X10.5TR13F from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-NACZ221M35V8X10.5TR13F can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Nic Components - 10AH2493 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Nic Components
10AH2493
Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Nic Components 10AH2493
CAP, 220UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 220UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Nic Components - 10AH2494 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Nic Components
10AH2494
Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Nic Components 10AH2494
CAP, 220UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 220UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - NACZ221M35V8X10.5TR13F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
NACZ221M35V8X10.5TR13F
Capacitors - Aluminum Electrolytic Capacitors NACZ221M35V8X10.5TR13F
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NACZ221M35V8X10.5TR13FCT-ND 4988-NACZ221M35V8X10.5TR13FDKR-ND 58-NACZ221M35V8X10.5TR13F 10AH2493 NACZ221M35V8X10.5TR13F
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors SMD 220UF 35V Capacitor Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Nic Components Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details