NIC Components Corp. Aluminium Capacitors NACE470M16V6.3X5.5TR13F

Description
Capacitor Al SMD 47uF 16V
Request a Quote Datasheet
Description
Capacitor Al SMD 47uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7379637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7379637
Aluminium Capacitors 7379637
Capacitor Al SMD 47uF 16V

Capacitor Al SMD 47uF 16V

Supplier's Site
Aluminium Capacitors - 7379637P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7379637P
Aluminium Capacitors 7379637P
Capacitor Al SMD 47uF 16V

Capacitor Al SMD 47uF 16V

Supplier's Site
Aluminium Capacitors - 1693660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1693660
Aluminium Capacitors 1693660
Capacitor Al SMD 47uF 16V

Capacitor Al SMD 47uF 16V

Supplier's Site
Aluminum Electrolytic Capacitors - 4988-NACE470M16V6.3X5.5TR13FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACE470M16V6.3X5.5TR13FDKR-ND
Aluminum Electrolytic Capacitors 4988-NACE470M16V6.3X5.5TR13FDKR-ND
CAP ALUM 16V POLAR

CAP ALUM 16V POLAR

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4988-NACE470M16V6.3X5.5TR13FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACE470M16V6.3X5.5TR13FCT-ND
Aluminum Electrolytic Capacitors 4988-NACE470M16V6.3X5.5TR13FCT-ND
CAP ALUM 16V POLAR

CAP ALUM 16V POLAR

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4988-NACE470M16V6.3X5.5TR13FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACE470M16V6.3X5.5TR13FTR-ND
Aluminum Electrolytic Capacitors 4988-NACE470M16V6.3X5.5TR13FTR-ND
CAP ALUM 16V POLAR

CAP ALUM 16V POLAR

Buy Now Datasheet
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Nic Components - 10AH2456 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Nic Components
10AH2456
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Nic Components 10AH2456
CAP, 47UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:5.65ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 47UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:5.65ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Nic Components - 10AH2455 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Nic Components
10AH2455
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Nic Components 10AH2455
CAP, 47UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:5.65ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 47UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:5.65ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Smt Alum. Electrolytic Cap Rohs Compliant Nic Components - 35AH3825 - Newark, An Avnet Company
Chicago, IL, United States
Smt Alum. Electrolytic Cap Rohs Compliant Nic Components
35AH3825
Smt Alum. Electrolytic Cap Rohs Compliant Nic Components 35AH3825
SMT ALUM. ELECTROLYTIC CAP ROHS COMPLIANT: YES

SMT ALUM. ELECTROLYTIC CAP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7379637 7379637P 4988-NACE470M16V6.3X5.5TR13FDKR-ND 4988-NACE470M16V6.3X5.5TR13FCT-ND 10AH2456 35AH3825
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Nic Components Smt Alum. Electrolytic Cap Rohs Compliant Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor SolderRoHS Compliant: Yes
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers