CAP ALUM 16V POLAR
Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000489-NACE221M16V6
Termination: SMD/SMT
Voltage Rating: 16 V
Voltage: 16 V
Contact Plating: Tin
Capacitance: 220 µF
Tolerance: 20 %
Leakage Current: 35.2 µA
ESR (Equivalent Series Resistance): 1.21 Ω
Ripple Current: 150 mA
Height: 8 mm
Diameter: 6.3 mm
Categories: Aluminum Capacitors
Alternative Parts (Cross-Reference): EEE-1CA221XP; EEE-1AA221XP; UWX1A221MCL1GB; UUR1A221MCL1GS; UWX0J221MCL1GB; NACEW221M16V6.3X8TR1
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8532220020, 8532220020
Lead Pitch: 2.2 mm
Lead Diameter: 800 µm
Life (Hours): 2000 hours
Cap Aluminum 220uF 16V 20% (6.3 X 8mm) SMD 1.21 Ohm 150mA 2000 hr 85°C T/R Product overview: NACE221M16V6.3X8TR13
CAP, 220UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:1.21ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, 220UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:1.21ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Product Diameter:6.3mm RoHS Compliant: Yes
SMT ALUM. ELECTROLYTIC CAP ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4988-NACE221M16V6.3X8TR13FTR-ND | 1000489-NACE221M16V6.3X8TR13F | 7379640 | 7379640P | 58-NACE221M16V6.3X8TR13F | 10AH2437 | 38AH8895 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Capacitors - NACE221M16V6.3X8TR13F | Aluminium Capacitors | Aluminium Capacitors | SMD 220uF 16V 1.21 Ohm Capacitor | Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Nic Components | Smt Alum. Electrolytic Cap Rohs Compliant Nic Components |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |