NIC Components Corp. Aluminium Capacitors NACE100M50V6.3X5.5TR13F

Description
Capacitor Al SMD 10uF 50V
Request a Quote Datasheet
Description
Capacitor Al SMD 10uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7379671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7379671
Aluminium Capacitors 7379671
Capacitor Al SMD 10uF 50V

Capacitor Al SMD 10uF 50V

Supplier's Site
Aluminium Capacitors - 7379671P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7379671P
Aluminium Capacitors 7379671P
Capacitor Al SMD 10uF 50V

Capacitor Al SMD 10uF 50V

Supplier's Site
Aluminium Capacitors - 1693670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1693670
Aluminium Capacitors 1693670
Capacitor Al SMD 10uF 50V

Capacitor Al SMD 10uF 50V

Supplier's Site
Aluminum Electrolytic Capacitors - 4988-NACE100M50V6.3X5.5TR13FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACE100M50V6.3X5.5TR13FTR-ND
Aluminum Electrolytic Capacitors 4988-NACE100M50V6.3X5.5TR13FTR-ND
CAP ALUM 10UF 20% 50V SMD

CAP ALUM 10UF 20% 50V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4988-NACE100M50V6.3X5.5TR13FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACE100M50V6.3X5.5TR13FCT-ND
Aluminum Electrolytic Capacitors 4988-NACE100M50V6.3X5.5TR13FCT-ND
CAP ALUM 10UF 20% 50V SMD

CAP ALUM 10UF 20% 50V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4988-NACE100M50V6.3X5.5TR13FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACE100M50V6.3X5.5TR13FDKR-ND
Aluminum Electrolytic Capacitors 4988-NACE100M50V6.3X5.5TR13FDKR-ND
CAP ALUM 10UF 20% 50V SMD

CAP ALUM 10UF 20% 50V SMD

Buy Now Datasheet
Cap, 10Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Nic Components - 10AH2417 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Nic Components
10AH2417
Cap, 10Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Nic Components 10AH2417
CAP, 10UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:16.6ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 10UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:16.6ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Nic Components - 10AH2418 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Nic Components
10AH2418
Cap, 10Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Nic Components 10AH2418
CAP, 10UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:16.6ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 10UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:16.6ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - NACE100M50V6.3X5.5TR13F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
NACE100M50V6.3X5.5TR13F
Capacitors - Aluminum Electrolytic Capacitors NACE100M50V6.3X5.5TR13F
CAP ALUM 10UF 20% 50V SMD

CAP ALUM 10UF 20% 50V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7379671 7379671P 4988-NACE100M50V6.3X5.5TR13FTR-ND 4988-NACE100M50V6.3X5.5TR13FDKR-ND 10AH2417 NACE100M50V6.3X5.5TR13F
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 10Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Nic Components Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor SolderRoHS Compliant: Yes Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C644U010DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701196 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details