RES, 150R, 110W, WIRE LEADED, WIREWOUND; Resistance:150ohm; Product Range:CBH-165 Series; Power Rating:110W; Resistance Tolerance:± 10%; Resistor Terminals:Wire Leaded; Voltage Rating:1.1kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 72AC8130 |
| Product Name | Res, 150R, 110W, Wire Leaded, Wirewound; Resistance Danotherm |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Resistance Range | 150 ohms |
| Tolerance | 10 +/- % |