NIBCO INC. Pipe and Coupling U607-21/2

Description
ELBOW, 90 DEGREE - CLOSE ROUGH, MAX. PRESSURE 336 PSI@100 DEGREES F, CONNECTION TYPE - C X C, OUTSIDE DIA 2-5/8 INCH, TUBE SIZE 2-1/2 INCH, WROT COPPER MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
ELBOW, 90 DEGREE - CLOSE ROUGH, MAX. PRESSURE 336 PSI@100 DEGREES F, CONNECTION TYPE - C X C, OUTSIDE DIA 2-5/8 INCH, TUBE SIZE 2-1/2 INCH, WROT COPPER MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 134294295 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
134294295
Pipe and Coupling 134294295
ELBOW, 90 DEGREE - CLOSE ROUGH, MAX. PRESSURE 336 PSI@100 DEGREES F, CONNECTION TYPE - C X C, OUTSIDE DIA 2-5/8 INCH, TUBE SIZE 2-1/2 INCH, WROT COPPER MATERIAL. FREE 2 YEAR RADWELL WARRANTY

ELBOW, 90 DEGREE - CLOSE ROUGH, MAX. PRESSURE 336 PSI@100 DEGREES F, CONNECTION TYPE - C X C, OUTSIDE DIA 2-5/8 INCH, TUBE SIZE 2-1/2 INCH, WROT COPPER MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 134294295
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

CPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Two-Piece Junior Coupling, 6 / 10mm Bore, 40mm Outside Diameter, 48mm Overall Length. Material- Nylon. - S5911YMJR140610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Two Piece Clamping Style
Units Metric Design Arrangement
Bore 1 0.3150 inch (8 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details